Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Multiplexer Configuration | 8 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 125ohm |
Supply Voltage Range | 3V to 18V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 24Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SOIC |
Logic Case Style | SOIC |
Logic IC Base Number | 4097 |
Logic IC Function | Differential 8-Channel Multiplexer / Demultiplexer |
Logic Type | Demultiplexer Multiplexer |
No. of Channels | 8Channels |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 100µA |
Supply Voltage Max | 18V |
Supply Voltage Min | 3V |
Termination Type | Surface Mount Device |
Logic, Diff 8Ch Mux/Demux, 24Soic | Newark Electronics |
20-V, 8:1 differential, 1-channel analog multiplexer | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4097BM?
Additional datasheets, footprints and schematics for CD4097BM are listed on our Part Details page. You can also find images and similar parts to CD4097BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4097BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4097BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4097BM fall under?
The CD4097BM is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CD4097BM when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4097BM you can contact the distributor directly for product support, shipping queries etc.
Is the CD4097BM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4097BM have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for CD4097BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4097BM often in real-time on the comparison pages.
What if I can't find stock of CD4097BM?
You can fill out our help required form which you can use to request a quote for CD4097BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.