Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Synthesizer Type | Frequency |
---|---|
Frequency | 7MHz |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Digital IC Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Clock Frequency | 3.5MHz |
Logic Case Style | DIP |
Logic IC Base Number | 4089 |
Logic IC Function | Binary Rate Multiplier |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
LOGIC, BINARY RATE MULTIPLIER, 16DIP | element14 |
Logic, Binary Rate Multiplier, 16Dip | Newark Electronics |
CMOS Binary Rate Multiplier | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4089BE?
Additional datasheets, footprints and schematics for CD4089BE are listed on our Part Details page. You can also find images and similar parts to CD4089BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4089BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4089BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4089BE fall under?
The CD4089BE is listed under Electronic & Electrical Components > Semiconductors - ICs > Clocks Timing & Frequency Management.
Can I view similar or alternative parts?
You can view similar parts to CD4089BE when available in the Clocks Timing & Frequency Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4089BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4089BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4089BE have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Texas Instruments have stock available or on a lead time for CD4089BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4089BE often in real-time on the comparison pages.
What if I can't find stock of CD4089BE?
You can fill out our help required form which you can use to request a quote for CD4089BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.