Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
3,500
in stock
|
Buy Now | |
Texas Instruments
from US$0.28
|
10,375
in stock
|
Buy Now | |
element14
from US$0.95
|
4,921
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
4,911
in stock
|
Buy Now | |
Farnell
from US$0.90
|
4,911
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
1,856
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
1,342
in stock
|
Buy Now | |
Jameco Electronics
from US$0.59
|
935
in stock
|
Buy Now | |
Schukat Electronic
from US$0.44
|
900
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
70
in stock
|
Buy Now |
Logic Type | AND Gate |
---|---|
Output Current | 6.8mA |
No. of Inputs | 2 |
Supply Voltage Range | 3V to 18V |
Logic Case Style | DIP |
No. of Pins | 14 |
Operating Temperature Range | -55°C to +125°C |
Family Type | CD4000B |
4-ch 2-input 3-V to 18-V AND gate | Texas Instruments |
IC, 4000 CMOS, 4081, DIP14, 18V | element14 |
Ic, 4000 Cmos, 4081, Dip14, 18V | Newark Electronics |
CD4081BE, Standard Logic Gates | RS |
IC: digital | Transfer Multisort Elektronik |
Texas Instruments CD4081BE Quad 2 Input and Gate | Rapid Electronics |
Quad 2Inp AND Gate DIP14 | Schukat Electronic |
Where can I find additional details, specifications and documents for a CD4081BE?
Additional datasheets, footprints and schematics for CD4081BE are listed on our Part Details page. You can also find images and similar parts to CD4081BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4081BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4081BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4081BE fall under?
The CD4081BE is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4081BE when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4081BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4081BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4081BE have stock available?
Authorised distributors including Texas Instruments, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for CD4081BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4081BE often in real-time on the comparison pages.
What if I can't find stock of CD4081BE?
You can fill out our help required form which you can use to request a quote for CD4081BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.