Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Multiplexer Configuration | 2 |
---|---|
No. of Circuits | 3Circuits |
On State Resistance Max | 1.05kohm |
Supply Voltage Range | 5V to 18V |
Analogue Multiplexer Case | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | SOIC |
Where can I find additional details, specifications and documents for a CD4053BMT?
Additional datasheets, footprints and schematics for CD4053BMT are listed on our Part Details page. You can also find images and similar parts to CD4053BMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4053BMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4053BMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4053BMT fall under?
The CD4053BMT is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CD4053BMT when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4053BMT you can contact the distributor directly for product support, shipping queries etc.
Is the CD4053BMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4053BMT have stock available?
There is no stock from authorised distributors for CD4053BMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4053BMT often in real-time on the comparison pages.
What if I can't find stock of CD4053BMT?
You can fill out our help required form which you can use to request a quote for CD4053BMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.