Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.56
|
5,675
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
945
in stock
|
Buy Now | |
Schukat Electronic
from US$0.29
|
650
in stock
|
Buy Now | |
Micros
from US$0.25
|
500
in stock
|
Buy Now | |
Jameco Electronics
from US$0.45
|
127
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.23
|
88
in stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
-
|
Buy Now | |
element14
from US$0.33
|
-
|
Buy Now | |
Texas Instruments
from US$0.18
|
-
|
Buy Now | |
Farnell
from US$0.49
|
-
|
Buy Now |
Multiplexer Configuration | 4 |
---|---|
No. of Circuits | 2Circuits |
On State Resistance Max | 240ohm |
Supply Voltage Range | 3V to 20V |
Analogue Multiplexer Case | DIP |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Analogue Switch Case Style | DIP |
Base Number | 4052 |
IC Generic Number | 4052 |
Logic Case Style | DIP |
Logic Function Number | 4052 |
Logic IC Base Number | 4052 |
Logic IC Function | Dual 4-Channel Analog Multiplexer/Demultiplexer |
Logic Type | Multiplexer |
No. of Outputs | 4Outputs |
On Resistance Rds(on) | 125ohm |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 80nA |
Supply Voltage | 5V |
Supply Voltage Max | 5.5V |
Supply Voltage Min | 4.5V |
Analog Multiplexer Dual 4:1 | RS |
Analog Mtpx Dem Mtpx DIP16 | Schukat Electronic |
Dual 4-Channel Analog Multiplexer / Demultiplexer | Micros |
Major Brands CD4052 DUAL 4-CH ANALOG MULTIPLEXER DIP-16 15 pcs | Jameco Electronics |
IC: digital | Transfer Multisort Elektronik |
Ic, Mux/Demux 4Ch, 4052 | Newark Electronics |
20-V, 4:1, 2-channel general-purpose multiplexer | Texas Instruments |
Where can I find additional details, specifications and documents for a CD4052BE?
Additional datasheets, footprints and schematics for CD4052BE are listed on our Part Details page. You can also find images and similar parts to CD4052BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4052BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4052BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4052BE fall under?
The CD4052BE is listed under Electronic & Electrical Components > Semiconductors - ICs > Analogue Multiplexers - MUX / Demultiplexers - DEMUX.
Can I view similar or alternative parts?
You can view similar parts to CD4052BE when available in the Analogue Multiplexers - MUX / Demultiplexers - DEMUX range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4052BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4052BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4052BE have stock available?
Authorised distributors including RS, Chip One Stop, Schukat Electronic, Micros and Jameco Electronics have stock available or on a lead time for CD4052BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4052BE often in real-time on the comparison pages.
What if I can't find stock of CD4052BE?
You can fill out our help required form which you can use to request a quote for CD4052BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.