Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.11
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.30
|
27,701
in stock
|
Buy Now | |
RS
from US$0.54
|
1,540
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
1,088
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
-
|
Buy Now | |
element14
from US$1.12
|
-
|
Buy Now |
Logic Family / Base Number | CD4040 |
---|---|
Counter Type | Ripple Carry Binary / Divider |
Clock Frequency | 24MHz |
Count Maximum | 4095 |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4040, 4040 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Count Max | 12 |
Logic IC Function | 12-Stage Ripple-Carry Binary Counter / Divider |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
CMOS 12-Stage Ripple-Carry Binary Counter/Divider | Texas Instruments |
Counter Divider, CD4040BM | RS |
IC: digital | Transfer Multisort Elektronik |
Logic, 12Bit Bin Rippl Countr, 16Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4040BM?
Additional datasheets, footprints and schematics for CD4040BM are listed on our Part Details page. You can also find images and similar parts to CD4040BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4040BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4040BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4040BM fall under?
The CD4040BM is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD4040BM when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4040BM you can contact the distributor directly for product support, shipping queries etc.
Is the CD4040BM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4040BM have stock available?
Authorised distributors including Texas Instruments, RS, Transfer Multisort Elektronik, Chip One Stop and Newark Electronics have stock available or on a lead time for CD4040BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4040BM often in real-time on the comparison pages.
What if I can't find stock of CD4040BM?
You can fill out our help required form which you can use to request a quote for CD4040BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.