Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.25
|
10,964
in stock
|
Buy Now | |
element14
from US$0.35
|
978
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.34
|
933
in stock
|
Buy Now | |
Micros
from US$0.32
|
608
in stock
|
Buy Now | |
RS
from US$0.39
|
415
in stock
|
Buy Now | |
Newark Electronics
from US$0.75
|
-
|
Buy Now |
Logic Family / Base Number | CD4030 |
---|---|
Logic Type | XOR |
Output Current | 6.8mA |
No. of Inputs | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | DIP |
No. of Pins | 14Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 4030 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Quadruple 2-input 3-V to 18-V XOR (exclusive OR) gates | Texas Instruments |
LOGIC, XOR, QUAD, DIP-14 | element14 |
IC: digital | Transfer Multisort Elektronik |
Quad 2-Input EX-OR Gate | Micros |
XOR Gate 4-El, CD4030BE | RS |
Logic, Xor, Quad, Dip-14 | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4030BE?
Additional datasheets, footprints and schematics for CD4030BE are listed on our Part Details page. You can also find images and similar parts to CD4030BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4030BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4030BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4030BE fall under?
The CD4030BE is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4030BE when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4030BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4030BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4030BE have stock available?
Authorised distributors including Texas Instruments, element14, Transfer Multisort Elektronik, Micros and RS have stock available or on a lead time for CD4030BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4030BE often in real-time on the comparison pages.
What if I can't find stock of CD4030BE?
You can fill out our help required form which you can use to request a quote for CD4030BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.