Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | CD4029 |
---|---|
Counter Type | Binary / BCD Up / Down |
Clock Frequency | 11MHz |
Count Maximum | 15 |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4029, 4029 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | Presettable Up / Down Counter |
Termination Type | Surface Mount Device |
IC: digital | Transfer Multisort Elektronik |
LOGIC, PRESET UP/DWN COUNTER, 16SOIC | element14 |
Logic, Preset Up/Dwn Counter, 16Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4029BM?
Additional datasheets, footprints and schematics for CD4029BM are listed on our Part Details page. You can also find images and similar parts to CD4029BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4029BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4029BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4029BM fall under?
The CD4029BM is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD4029BM when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4029BM you can contact the distributor directly for product support, shipping queries etc.
Is the CD4029BM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4029BM have stock available?
Authorised distributors including Transfer Multisort Elektronik, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for CD4029BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4029BM often in real-time on the comparison pages.
What if I can't find stock of CD4029BM?
You can fill out our help required form which you can use to request a quote for CD4029BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.