Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.60
|
20
in stock
|
Buy Now | |
Schukat Electronic
from US$0.84
|
575
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
20
in stock
|
Buy Now | |
element14
from US$1.48
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.84
|
16
in stock
|
Buy Now | |
Jameco Electronics
from US$0.65
|
13
in stock
|
Buy Now | |
Texas Instruments
from US$0.53
|
-
|
Buy Now |
Logic Family / Base Number | CD40110 |
---|---|
Counter Type | Decade Up / Down |
Clock Frequency | 5MHz |
Count Maximum | 10 |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 40110, 40110 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Logic IC Function | CMOS Decade Up-Down Counter / Latch / Display Driver |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
Decade Up&Down Counter DIP16 | Schukat Electronic |
Ic, Logic, 4000, Display Driver | Newark Electronics |
IC, LOGIC, 4000, DISPLAY DRIVER | element14 |
IC: digital | Transfer Multisort Elektronik |
CMOS Decade Up-Down Counter/Latch/Display Driver | Texas Instruments |
Where can I find additional details, specifications and documents for a CD40110BE?
Additional datasheets, footprints and schematics for CD40110BE are listed on our Part Details page. You can also find images and similar parts to CD40110BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD40110BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD40110BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD40110BE fall under?
The CD40110BE is listed under Semiconductors - ICs > Logic > Counters.
Can I view similar or alternative parts?
You can view similar parts to CD40110BE when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD40110BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD40110BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD40110BE have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for CD40110BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD40110BE often in real-time on the comparison pages.
What if I can't find stock of CD40110BE?
You can fill out our help required form which you can use to request a quote for CD40110BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.