Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.98
|
880
in stock
|
Buy Now | |
Texas Instruments
from US$0.34
|
49,191
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.72
|
2,272
in stock
|
Buy Now | |
Chip One Stop
from US$0.51
|
448
in stock
|
Buy Now | |
Newark Electronics
from US$1.21
|
-
|
Buy Now | |
element14
from US$1.28
|
-
|
Buy Now | |
Farnell
from US$0.86
|
-
|
Buy Now |
Logic Family / Base Number | CD4001 |
---|---|
Logic Type | NOR |
Output Current | 6.8mA |
No. of Inputs | 2 |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Logic IC Family | CD4000 |
Logic IC Base Number | 4001, 4001 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4001 |
IC Generic Number | 4001 |
Logic Function Number | 4001 |
Logic IC Function | Quadruple 2-Input NOR Gate |
No. of Gates | 4 |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Surface Mount Device |
4-ch, 2-input, 3-V to 18-V NOR gates | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
NOR Gate Quad 2-IN CMOS 14-Pin SOIC | RS |
2-In Nor, Smd, 4001, Soic14, 18V | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4001BM?
Additional datasheets, footprints and schematics for CD4001BM are listed on our Part Details page. You can also find images and similar parts to CD4001BM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4001BM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4001BM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4001BM fall under?
The CD4001BM is listed under Semiconductors - ICs > Logic > Gates & Inverters.
Can I view similar or alternative parts?
You can view similar parts to CD4001BM when available in the Gates & Inverters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4001BM you can contact the distributor directly for product support, shipping queries etc.
Is the CD4001BM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4001BM have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Chip One Stop and Newark Electronics have stock available or on a lead time for CD4001BM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4001BM often in real-time on the comparison pages.
What if I can't find stock of CD4001BM?
You can fill out our help required form which you can use to request a quote for CD4001BM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.