Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
CD07133001,
1899123-6 |
No distributors results available
Shield Material | Nickel-Plated Copper |
---|---|
Conductor Material | Nickel-Plated High Strength Copper Alloy |
Wire Color | Red, Blue, Yellow |
Insulation Material | Modified ETFE |
Number of Conductors | 3 |
Overall Outside Diameter | 2.8mm |
Wire Diameter | 1.03mm |
Wire Size | .326mm², 22AWG |
Conductor Diameter | .715mm |
Voltage Rating | 600V |
Product Type | Cable |
Cable Style | Jacketed |
Cable Type | Spec 55 |
Shielded | Yes |
Where can I find additional details, specifications and documents for a CD07133001?
Additional datasheets, footprints and schematics for CD07133001 are listed on our Part Details page. You can also find images and similar parts to CD07133001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD07133001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD07133001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD07133001 fall under?
The CD07133001 is listed under Wire & Cable > Multicore Cable.
Can I view similar or alternative parts?
You can view similar parts to CD07133001 when available in the Multicore Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD07133001 you can contact the distributor directly for product support, shipping queries etc.
Is the CD07133001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD07133001 have stock available?
There is no stock from authorised distributors for CD07133001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD07133001 often in real-time on the comparison pages.
What if I can't find stock of CD07133001?
You can fill out our help required form which you can use to request a quote for CD07133001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.