Status: | Unknown |
---|---|
Series: | CCR Series |
RoHS: | Unknown |
Prices starting from US$1.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.96
|
146
in stock
|
Buy Now | |
TE Store
from US$4.60
|
1,974
in stock
|
Buy Now | |
Rapid Electronics
from US$1.79
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$1.89
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$1.73
|
893
in stock
|
Buy Now | |
element14
from US$1.67
|
893
in stock
|
Buy Now | |
Farnell
from US$1.84
|
893
in stock
|
Buy Now | |
RS Americas
from US$3.16
|
-
|
Buy Now |
Resistance | 10ohm |
---|---|
Product Range | CCR Series |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 300V |
Resistor Element Material | Ceramic |
Temperature Coefficient | -900ppm/°C ± 300ppm/°C |
Automotive Qualification Standard | - |
External Length / Height | 5.5mm |
External Width | 16.5mm |
Height | 5.5mm |
Lead Diameter | 0.8mm |
Lead Length | 38mm |
No. of Pins | 2Pins |
Operating Temperature Max | 200°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +200°C |
Resistor Mounting | Through Hole |
Withstand Voltage | 500V |
CCR1 10R 10% Resistance Value: 10 Ω Element Type: Ceramic Composition Resistor Type: Power Resistor Passive Component Tolerance: 10 % Passive Component Dimensions: 16.5 x 5.5 mm Through-Hole Resistor | 10 Ω Ceramic Composition Power Resistor 10 % | Part Number: CCR110RKB | Internal Number: 1623719-8 | 16.5 x 5.5 mm | TE Connectivity | TE Store |
Ceramic Composition Resistors CCR1 10R 10% | Rapid Electronics |
TE Connectivity - AMP Ceramic Resistor CCR1 10R 10% | Distrelec |
Through Hole Ceramic Resistor, Ccr Series, 10 Ohm, 1 W, - 10%, 300 V, Axial Leaded Rohs Compliant: Yes |Cgs Te Connectivity CCR110RKB | Newark Electronics |
RES, 10R, 10%, 1W, AXIAL, CERAMIC | element14 |
CCR Ceramic Resistor 10R 1W 10% | RS |
ceramic Axial Through Hole Fixed Resistor 10Ohms 10% 1W -900 - +/-300ppm/degC | TE Connectivity CCR110RKB | RS Americas |
Where can I find additional details, specifications and documents for a CCR110RKB?
Additional datasheets, footprints and schematics for CCR110RKB are listed on our Part Details page. You can also find images and similar parts to CCR110RKB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCR110RKB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCR110RKB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCR110RKB fall under?
The CCR110RKB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CCR110RKB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCR110RKB you can contact the distributor directly for product support, shipping queries etc.
Is the CCR110RKB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCR110RKB have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for CCR110RKB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCR110RKB often in real-time on the comparison pages.
What if I can't find stock of CCR110RKB?
You can fill out our help required form which you can use to request a quote for CCR110RKB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.