Status: | Unknown |
---|---|
Series: | CCF55 |
RoHS: | Compliant |
Dual power rating: P70 = 0.25 W with 0.5 % stability P70 = 0.50 W with 1.0 % stability |
Temperature coefficient: ± 100 ppm/K |
Superior electrical performance |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Res Metal Film 150 Ohm 1% 1/4W 1/2W ±100ppm/°C Conformal AXL Thru-Hole T/R | Avnet America |
Resistance:150Ohm | Newark Electronics |
Resistor | RS Americas |
71M1043 | element14 |
METAL FILM RESISTOR, 150 OHM, 500mW, 1% | Farnell |
Where can I find additional details, specifications and documents for a CCF55150RFKE36?
Additional datasheets, footprints and schematics for CCF55150RFKE36 are listed on our Part Details page. You can also find images and similar parts to CCF55150RFKE36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCF55150RFKE36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCF55150RFKE36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCF55150RFKE36 fall under?
The CCF55150RFKE36 is listed under Passive Components > Resistors - Fixed Value > Through Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to CCF55150RFKE36 when available in the Through Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCF55150RFKE36 you can contact the distributor directly for product support, shipping queries etc.
Is the CCF55150RFKE36 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CCF55150RFKE36 have stock available?
Authorised distributors including Avnet America, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for CCF55150RFKE36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCF55150RFKE36 often in real-time on the comparison pages.
What if I can't find stock of CCF55150RFKE36?
You can fill out our help required form which you can use to request a quote for CCF55150RFKE36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.