Status: | Unknown |
---|---|
Series: | CCF50 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now |
Resistance | 1kohm |
---|---|
Product Range | CCF50 Series |
Power Rating | 330mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 200V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
RES, 1K, 1%, 330MW, AXIAL, METAL FILM | Farnell |
Where can I find additional details, specifications and documents for a CCF501K00FKE36?
Additional datasheets, footprints and schematics for CCF501K00FKE36 are listed on our Part Details page. You can also find images and similar parts to CCF501K00FKE36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCF501K00FKE36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCF501K00FKE36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCF501K00FKE36 fall under?
The CCF501K00FKE36 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to CCF501K00FKE36 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCF501K00FKE36 you can contact the distributor directly for product support, shipping queries etc.
Is the CCF501K00FKE36 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCF501K00FKE36 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for CCF501K00FKE36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCF501K00FKE36 often in real-time on the comparison pages.
What if I can't find stock of CCF501K00FKE36?
You can fill out our help required form which you can use to request a quote for CCF501K00FKE36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.