Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
1899274-5,
CC3801-000 |
Markers per Sleeve | 2 |
---|---|
Shrink Ratio | 3:1 |
Color | Yellow |
Sleeve Length | 1in, 25mm |
Recovered Inside Diameter | .75in, .752in, 19mm, 19.1mm |
Compatible Cable Diameter | 20.9 – 33.mm, .825 – 1.3in |
Supplied Diameter | 38.1mm, 1.5in |
Recommended Ribbon | See Printer Ribbon Matrix |
Packaging Quantity | 1000 |
Recommended Printer | See Printer Ribbon Matrix |
Printer Technology | Thermal Transfer |
Number of Prescores | 1 |
Tubing Grade | Commercial |
Tubing Type | Ladder |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Wire Labels & Markers RPS-1K-400-1000/2.0-S1-4 | Sager |
Cable Marker Sleeve Ladder Tubing Thermal Transfer 3:1 Polyolefin Yellow | Avnet Abacus |
Where can I find additional details, specifications and documents for a CC3801-000?
Additional datasheets, footprints and schematics for CC3801-000 are listed on our Part Details page. You can also find images and similar parts to CC3801-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC3801-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC3801-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC3801-000 fall under?
The CC3801-000 is listed under Identification & Labeling > Printable Tubing.
Can I view similar or alternative parts?
You can view similar parts to CC3801-000 when available in the Printable Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC3801-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CC3801-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC3801-000 have stock available?
Authorised distributors including Avnet America, Sager and Avnet Abacus have stock available or on a lead time for CC3801-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC3801-000 often in real-time on the comparison pages.
What if I can't find stock of CC3801-000?
You can fill out our help required form which you can use to request a quote for CC3801-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.