Status: | Unknown |
---|---|
Series: | SimpleLink Family CC32xx Series Microcontrollers |
RoHS: | Unknown |
Product Range | SimpleLink Family CC32xx Series Microcontrollers |
---|---|
Architecture | ARM Cortex-M4 |
MCU Core Size | 16bit |
Program Memory Size | 1MB |
RAM Memory Size | 256KB |
CPU Speed | 80MHz |
No. of I/O's | 27I/O's |
MCU Case Style | VQFN |
No. of Pins | 64Pins |
Embedded Interface Type | I2C SPI UART |
MCU Applications | Wireless Home & Building Automation Healthcare |
Supply Voltage Min | 2.1V |
Supply Voltage Max | 3.6V |
MCU Family | SimpleLink |
MCU Series | CC32xx |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
SimpleLinkā¢ 32-bit Arm Cortex-M4 Wi-FiĀ® wireless MCU with 1MB Flash and 256kB RAM | Texas Instruments |
Wireless Mcu, Rf Tx/Rx, 80Mhz, Vqfn | Newark Electronics |
WIRELESS MCU, RF TX/RX, 80MHZ, VQFN | element14 |
Where can I find additional details, specifications and documents for a CC3220SF12ARGKT?
Additional datasheets, footprints and schematics for CC3220SF12ARGKT are listed on our Part Details page. You can also find images and similar parts to CC3220SF12ARGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC3220SF12ARGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC3220SF12ARGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC3220SF12ARGKT fall under?
The CC3220SF12ARGKT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to CC3220SF12ARGKT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC3220SF12ARGKT you can contact the distributor directly for product support, shipping queries etc.
Is the CC3220SF12ARGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC3220SF12ARGKT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC3220SF12ARGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC3220SF12ARGKT often in real-time on the comparison pages.
What if I can't find stock of CC3220SF12ARGKT?
You can fill out our help required form which you can use to request a quote for CC3220SF12ARGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.