Status: | Unknown |
---|---|
Series: | SimpleLink Wi-Fi |
RoHS: | Unknown |
Prices starting from US$31.80
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | CC3200 |
Application Sub Type | WiFi |
Kit Contents | SimpleLink Wi-Fi SensorTag CC3200 Quick Start Guide |
Product Range | SimpleLink Wi-Fi |
SVHC | No SVHC (27-Jun-2018) |
SimpleLink&trade | Texas Instruments |
DEVELOPMENT KIT, WI-FI | element14 |
Development Kit, Wi-Fi | Newark Electronics |
WiFi Dev Kit - 802.11, CC3200STK-WIFIMK | RS |
Where can I find additional details, specifications and documents for a CC3200STK-WIFIMK?
Additional datasheets, footprints and schematics for CC3200STK-WIFIMK are listed on our Part Details page. You can also find images and similar parts to CC3200STK-WIFIMK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC3200STK-WIFIMK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC3200STK-WIFIMK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC3200STK-WIFIMK fall under?
The CC3200STK-WIFIMK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC3200STK-WIFIMK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC3200STK-WIFIMK you can contact the distributor directly for product support, shipping queries etc.
Is the CC3200STK-WIFIMK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC3200STK-WIFIMK have stock available?
Authorised distributors including Texas Instruments, element14, Farnell, Newark Electronics and RS have stock available or on a lead time for CC3200STK-WIFIMK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC3200STK-WIFIMK often in real-time on the comparison pages.
What if I can't find stock of CC3200STK-WIFIMK?
You can fill out our help required form which you can use to request a quote for CC3200STK-WIFIMK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.