Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Wireless Development |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | CC3200 |
Application Sub Type | WiFi |
Kit Contents | SimpleLink Wi-Fi Audio BoosterPack CC3200 Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Cortex-M4 Based Wi-Fi & IoT Solution SoC On-board Audio Codec & Class-D Amp Speaker Connector Mic |
Dev Board, Wifi Audio Boosterpack | Newark Electronics |
DEV BOARD, WIFI AUDIO BOOSTERPACK | element14 |
SimpleLink Wi-Fi CC3200 Audio BoosterPack | Texas Instruments |
Where can I find additional details, specifications and documents for a CC3200AUDBOOST?
Additional datasheets, footprints and schematics for CC3200AUDBOOST are listed on our Part Details page. You can also find images and similar parts to CC3200AUDBOOST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC3200AUDBOOST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC3200AUDBOOST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC3200AUDBOOST fall under?
The CC3200AUDBOOST is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC3200AUDBOOST when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC3200AUDBOOST you can contact the distributor directly for product support, shipping queries etc.
Is the CC3200AUDBOOST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC3200AUDBOOST have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for CC3200AUDBOOST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC3200AUDBOOST often in real-time on the comparison pages.
What if I can't find stock of CC3200AUDBOOST?
You can fill out our help required form which you can use to request a quote for CC3200AUDBOOST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.