Status: | Unknown |
---|---|
Series: | SimpleLink Series |
RoHS: | Unknown |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | CC3100 |
Application Sub Type | WiFi |
Kit Contents | Dev Board CC3100 Micro USB Cable Quick Start Guide |
Product Range | SimpleLink Series |
SVHC | No SVHC (27-Jun-2018) |
Features | Wi-Fi BoosterPack 8Mbit Serial Flash UART Stackable Connector On-board LDO USB Power |
SimpleLink Wi-Fi CC3100 module BoosterPack | Texas Instruments |
Expansion board | Transfer Multisort Elektronik |
Dev Board, Wi-Fi Boosterpack | Newark Electronics |
Where can I find additional details, specifications and documents for a CC3100MODBOOST?
Additional datasheets, footprints and schematics for CC3100MODBOOST are listed on our Part Details page. You can also find images and similar parts to CC3100MODBOOST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC3100MODBOOST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC3100MODBOOST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC3100MODBOOST fall under?
The CC3100MODBOOST is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC3100MODBOOST when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC3100MODBOOST you can contact the distributor directly for product support, shipping queries etc.
Is the CC3100MODBOOST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC3100MODBOOST have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC3100MODBOOST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC3100MODBOOST often in real-time on the comparison pages.
What if I can't find stock of CC3100MODBOOST?
You can fill out our help required form which you can use to request a quote for CC3100MODBOOST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.