Status: | Unknown |
---|---|
Series: | SimpleLink Series |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | CC2650RC-BLEDEV & CC2650RC-RF4CEDEV Development Boards |
Kit Contents | Remote Controller Board |
Product Range | SimpleLink Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Remote Controller |
Where can I find additional details, specifications and documents for a CC2650RC?
Additional datasheets, footprints and schematics for CC2650RC are listed on our Part Details page. You can also find images and similar parts to CC2650RC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2650RC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2650RC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2650RC fall under?
The CC2650RC is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to CC2650RC when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2650RC you can contact the distributor directly for product support, shipping queries etc.
Is the CC2650RC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2650RC have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for CC2650RC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2650RC often in real-time on the comparison pages.
What if I can't find stock of CC2650RC?
You can fill out our help required form which you can use to request a quote for CC2650RC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.