CC2640R2FYFVT Semiconductors - ICs by Texas Instruments

MCU 16BIT CORTEX-M3 48MHZ DSBGA-34

Status: Unknown
Series: SimpleLink Family CC264x Series Microcontrollers
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.36

Distributor Stock
Logo for Farnell
Farnell
from US$4.80
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$2.36
2,250
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.89
250
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.89
-
Buy Now
Logo for element14
element14
from US$5.77
-
Buy Now

Specifications

Product Range SimpleLink Family CC264x Series Microcontrollers
Architecture ARM Cortex-M3
MCU Core Size 32bit
Program Memory Size 128KB
RAM Memory Size 28KB
CPU Speed 48MHz
No. of I/O's 14I/O's
MCU Case Style DSBGA
No. of Pins 34Pins
Embedded Interface Type I2C I2S SPI UART
MCU Applications Wireless Home & Building Automation Healthcare
Supply Voltage Min 1.8V
Supply Voltage Max 3.8V
MCU Family SimpleLink
MCU Series CC264x
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

SimpleLink™ 32-bit Arm® Cortex®-M3 Bluetooth® 5.1 Low Energy wireless MCU with 128-kB flash | Texas Instruments
Mcu, 16Bit, Cortex-M3, 48Mhz, Dsbga-34 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC2640R2FYFVT?

Additional datasheets, footprints and schematics for CC2640R2FYFVT are listed on our Part Details page. You can also find images and similar parts to CC2640R2FYFVT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC2640R2FYFVT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2640R2FYFVT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CC2640R2FYFVT fall under?

The CC2640R2FYFVT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to CC2640R2FYFVT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC2640R2FYFVT you can contact the distributor directly for product support, shipping queries etc.

Is the CC2640R2FYFVT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CC2640R2FYFVT have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC2640R2FYFVT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC2640R2FYFVT often in real-time on the comparison pages.

What if I can't find stock of CC2640R2FYFVT?

You can fill out our help required form which you can use to request a quote for CC2640R2FYFVT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay