Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC256X |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth |
Kit Contents | Evaluation Module CC256X |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Dual-mode Bluetooth® | Texas Instruments |
Cc256, Bluetooth/Dual Mode, Eval Board Rohs Compliant: Yes |TEXAS INSTRUMENTS CC256XQFNEM | Newark Electronics |
CC256, BLUETOOTH / DUAL MODE, EVAL BOARD | element14 |
Where can I find additional details, specifications and documents for a CC256XQFNEM?
Additional datasheets, footprints and schematics for CC256XQFNEM are listed on our Part Details page. You can also find images and similar parts to CC256XQFNEM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC256XQFNEM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC256XQFNEM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC256XQFNEM fall under?
The CC256XQFNEM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC256XQFNEM when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC256XQFNEM you can contact the distributor directly for product support, shipping queries etc.
Is the CC256XQFNEM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC256XQFNEM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC256XQFNEM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC256XQFNEM often in real-time on the comparison pages.
What if I can't find stock of CC256XQFNEM?
You can fill out our help required form which you can use to request a quote for CC256XQFNEM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.