Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Rate | 4Mbps |
---|---|
RF / IF Modulation | GFSK |
Frequency Min | 2.402GHz |
Frequency Max | 2.48GHz |
Receiving Current | 4mA |
RF IC Case Style | VQFN |
No. of Pins | 76Pins |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 4.8V |
Transmitting Current | - |
Output Power (dBm) | 12dBm |
Sensitivity dBm | -95dBm |
RF Transceiver Applications | 2.4GHz Bluetooth Low Energy Systems Leisure Equipment Mobile Phone Accessories Sports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Bluetooth® 4.0 with Enhanced Data Rate (EDR), Low Energy (LE) and ANT | Texas Instruments |
Rf Transceiver, 4Mbps, 2.48Ghz, Vqfn-76 | Newark Electronics |
Where can I find additional details, specifications and documents for a CC2564BRVMT?
Additional datasheets, footprints and schematics for CC2564BRVMT are listed on our Part Details page. You can also find images and similar parts to CC2564BRVMT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2564BRVMT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2564BRVMT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2564BRVMT fall under?
The CC2564BRVMT is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC2564BRVMT when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2564BRVMT you can contact the distributor directly for product support, shipping queries etc.
Is the CC2564BRVMT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2564BRVMT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC2564BRVMT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2564BRVMT often in real-time on the comparison pages.
What if I can't find stock of CC2564BRVMT?
You can fill out our help required form which you can use to request a quote for CC2564BRVMT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.