Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Min | 2.4GHz |
---|---|
Frequency Max | 2.4835GHz |
RF / IF Modulation | 2FSK GFSK MSK OOK |
Data Rate | 500Kbps |
Transmitting Current | 19.4mA |
RF IC Case Style | QFN |
No. of Pins | 16Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Output Power (dBm) | 1dBm |
Sensitivity dBm | - |
RF Transmitter Applications | Consumer Electronics ISM / SRD Band Systems Wireless Game Controllers |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2550 |
Frequency Range | 2.4GHz to 2.4835GHz |
Modulation Type | 2FSK GFSK MSK OOK |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 1.8V to 3.6V |
Where can I find additional details, specifications and documents for a CC2550RST?
Additional datasheets, footprints and schematics for CC2550RST are listed on our Part Details page. You can also find images and similar parts to CC2550RST on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2550RST on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2550RST price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2550RST fall under?
The CC2550RST is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC2550RST when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2550RST you can contact the distributor directly for product support, shipping queries etc.
Is the CC2550RST RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2550RST have stock available?
There is no stock from authorised distributors for CC2550RST.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2550RST often in real-time on the comparison pages.
What if I can't find stock of CC2550RST?
You can fill out our help required form which you can use to request a quote for CC2550RST from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.