Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Device Topology | - |
---|---|
No. of Outputs | - |
Output Current | - |
Output Voltage | - |
Input Voltage Min | - |
Input Voltage Max | - |
Core Chip | CC2540T |
Dimming Control Type | - |
Kit Contents | 3 BLE LED Boards 3 USB Cables Documentation |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a CC2540TDK-LIGHT?
Additional datasheets, footprints and schematics for CC2540TDK-LIGHT are listed on our Part Details page. You can also find images and similar parts to CC2540TDK-LIGHT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2540TDK-LIGHT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2540TDK-LIGHT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2540TDK-LIGHT fall under?
The CC2540TDK-LIGHT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Lighting Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2540TDK-LIGHT when available in the Lighting Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2540TDK-LIGHT you can contact the distributor directly for product support, shipping queries etc.
Is the CC2540TDK-LIGHT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2540TDK-LIGHT have stock available?
There is no stock from authorised distributors for CC2540TDK-LIGHT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2540TDK-LIGHT often in real-time on the comparison pages.
What if I can't find stock of CC2540TDK-LIGHT?
You can fill out our help required form which you can use to request a quote for CC2540TDK-LIGHT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.