Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Frequency Min | 2.394GHz |
---|---|
Frequency Max | 2.507GHz |
RF / IF Modulation | - |
Receiving Current | 24mA |
Transmitting Current | 34mA |
RF IC Case Style | QFN |
No. of Pins | 56Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Data Rate | 250Kbps |
Output Power (dBm) | 7dBm |
Sensitivity dBm | -97dBm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
32-bit Arm Cortex-M3 Zigbee, 6LoWPAN, and IEEE 802.15.4 wireless MCU with 512kB Flash and 32kB RAM | Texas Instruments |
Rf Zigbee Transceiver, Qfn-56 | Newark Electronics |
Where can I find additional details, specifications and documents for a CC2538SF53RTQT?
Additional datasheets, footprints and schematics for CC2538SF53RTQT are listed on our Part Details page. You can also find images and similar parts to CC2538SF53RTQT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2538SF53RTQT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2538SF53RTQT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2538SF53RTQT fall under?
The CC2538SF53RTQT is listed under Semiconductors - ICs > Microcontrollers - MCU > Application Specific Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to CC2538SF53RTQT when available in the Application Specific Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2538SF53RTQT you can contact the distributor directly for product support, shipping queries etc.
Is the CC2538SF53RTQT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2538SF53RTQT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC2538SF53RTQT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2538SF53RTQT often in real-time on the comparison pages.
What if I can't find stock of CC2538SF53RTQT?
You can fill out our help required form which you can use to request a quote for CC2538SF53RTQT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.