Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Communication & Networking |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | CC2530 |
Application Sub Type | System-on-Chip (SoC) |
Kit Contents | 2x CC2530EM Evaluation Modules 2x 2.4 GHz Antenna Documents |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | System-on-Chip (SoC) |
Core Sub-Architecture | Communication & Networking |
Development Tool Type | Hardware / Software - Evaluation Kit |
Features | Excellent Receiver Sensitivity Powerful 5 Channel DMA CSMA/CA Hardware & Hardware Debug Support |
Kit Features | Used as Reference Module for Prototyping and for Verifying Performance of CC2530 RF IC |
Silicon Family Name | ZigBee |
Supported Devices | CC2530 |
Type | Evaluation Kit |
CC2530 Evaluation Module Kit | Texas Instruments |
Zigbee, 2.4Ghz, Evaluation Mod Kit | Newark Electronics |
ZIGBEE, 2.4GHZ, EVALUATION MOD KIT | element14 |
Where can I find additional details, specifications and documents for a CC2530EMK?
Additional datasheets, footprints and schematics for CC2530EMK are listed on our Part Details page. You can also find images and similar parts to CC2530EMK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2530EMK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2530EMK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2530EMK fall under?
The CC2530EMK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2530EMK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2530EMK you can contact the distributor directly for product support, shipping queries etc.
Is the CC2530EMK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2530EMK have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC2530EMK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2530EMK often in real-time on the comparison pages.
What if I can't find stock of CC2530EMK?
You can fill out our help required form which you can use to request a quote for CC2530EMK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.