Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Rate | 250Kbps |
---|---|
RF / IF Modulation | DSSS |
Frequency Min | 2.394GHz |
Frequency Max | 2.507GHz |
Receiving Current | 24.8mA |
RF IC Case Style | VQFN |
No. of Pins | 28Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.8V |
Transmitting Current | 28.8mA |
Output Power (dBm) | 5dBm |
Sensitivity dBm | -98dBm |
RF Transceiver Applications | IEEE 802.15.4 Systems ZigBee Systems Industrial Monitoring and Control Automatic Meter Reading |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Second generation 2.4 GHz ZigBee/IEEE 802.15.4 wireless transceiver | Texas Instruments |
Rf Transceiver, 250Kbps/2.507Ghz, Vqfn28 | Newark Electronics |
RF TRANSCEIVER, 250KBPS/2.507GHZ, VQFN28 | element14 |
Where can I find additional details, specifications and documents for a CC2520RHDR?
Additional datasheets, footprints and schematics for CC2520RHDR are listed on our Part Details page. You can also find images and similar parts to CC2520RHDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2520RHDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2520RHDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2520RHDR fall under?
The CC2520RHDR is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC2520RHDR when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2520RHDR you can contact the distributor directly for product support, shipping queries etc.
Is the CC2520RHDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2520RHDR have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC2520RHDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2520RHDR often in real-time on the comparison pages.
What if I can't find stock of CC2520RHDR?
You can fill out our help required form which you can use to request a quote for CC2520RHDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.