Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Communication & Networking |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | CC2430 |
Application Sub Type | System-on-Chip (SoC) |
Kit Contents | ZigBee Stack Z-Stack SmartRF04EB Evaluation Board CC2430EM Evaluation Module CC2430DB Demonstration Board |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | IAR EW8051 C-Compiler with C-SPY Debugger |
Type | ZigBee Kit |
Where can I find additional details, specifications and documents for a CC2430ZDK?
Additional datasheets, footprints and schematics for CC2430ZDK are listed on our Part Details page. You can also find images and similar parts to CC2430ZDK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2430ZDK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2430ZDK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2430ZDK fall under?
The CC2430ZDK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2430ZDK when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2430ZDK you can contact the distributor directly for product support, shipping queries etc.
Is the CC2430ZDK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2430ZDK have stock available?
There is no stock from authorised distributors for CC2430ZDK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2430ZDK often in real-time on the comparison pages.
What if I can't find stock of CC2430ZDK?
You can fill out our help required form which you can use to request a quote for CC2430ZDK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.