Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC2420 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | RF Transceiver |
Kit Contents | 2x Evaluation Board 2x Evaluation Module Quick Start Instructions Antenna |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | RF Transceiver |
Core Sub-Architecture | Communication |
Development Tool Type | Development Kit |
Features | 2.4GHz RF Transceiver with Baseband Modem Low Current Consumption Programmable Output Power |
Kit Features | Powerful and Flexible Tool Designed to make it easy to Evaluate the RF Performance |
Supported Devices | CC2420 |
Type | RF Transceiver |
Where can I find additional details, specifications and documents for a CC2420DK?
Additional datasheets, footprints and schematics for CC2420DK are listed on our Part Details page. You can also find images and similar parts to CC2420DK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2420DK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2420DK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2420DK fall under?
The CC2420DK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Special Application Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC2420DK when available in the Special Application Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2420DK you can contact the distributor directly for product support, shipping queries etc.
Is the CC2420DK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2420DK have stock available?
There is no stock from authorised distributors for CC2420DK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2420DK often in real-time on the comparison pages.
What if I can't find stock of CC2420DK?
You can fill out our help required form which you can use to request a quote for CC2420DK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.