CC1310F128RGZT Semiconductors - ICs by Texas Instruments

MCU 32BIT CORTEX-M0/M3 48MHZ VQFN-48

Status: Unknown
Series: SimpleLink Family CC131x Series Microcontrollers
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.47

Distributor Stock
Logo for Farnell
Farnell
from US$5.54
19
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.49
640
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$7.75
19
in stock
Buy Now
Logo for element14
element14
from US$5.32
19
in stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$3.47
-
Buy Now

Specifications

Product Range SimpleLink Family CC131x Series Microcontrollers
Architecture ARM Cortex-M0 ARM Cortex-M3
MCU Core Size 32bit
Program Memory Size 128KB
RAM Memory Size 20KB
CPU Speed 48MHz
No. of I/O's 30I/O's
MCU Case Style VQFN
No. of Pins 48Pins
Embedded Interface Type I2C I2S SPI UART
MCU Applications RF Transceiver
Supply Voltage Min 1.8V
Supply Voltage Max 3.8V
MCU Family SimpleLink
MCU Series CC131x
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 3 - 168 hours
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Mcu, 32Bit, Cortex-M0/M3, 48Mhz, Vqfn-48 | Newark Electronics
MCU, 32BIT, CORTEX-M0/M3, 48MHZ, VQFN-48 | element14
SimpleLinkā„¢ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC1310F128RGZT?

Additional datasheets, footprints and schematics for CC1310F128RGZT are listed on our Part Details page. You can also find images and similar parts to CC1310F128RGZT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC1310F128RGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1310F128RGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CC1310F128RGZT fall under?

The CC1310F128RGZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to CC1310F128RGZT when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC1310F128RGZT you can contact the distributor directly for product support, shipping queries etc.

Is the CC1310F128RGZT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CC1310F128RGZT have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Texas Instruments have stock available or on a lead time for CC1310F128RGZT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC1310F128RGZT often in real-time on the comparison pages.

What if I can't find stock of CC1310F128RGZT?

You can fill out our help required form which you can use to request a quote for CC1310F128RGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay