Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$2.09
|
62,500
in stock
|
Buy Now |
Frequency Min | - |
---|---|
Frequency Max | - |
RF / IF Modulation | 2FSK 2GFSK 4FSK 4GFSK MSK OOK |
Data Rate | 200Kbps |
Receiving Current | 17mA |
RF IC Case Style | VQFN |
No. of Pins | 32Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Transmitting Current | 37mA |
Output Power (dBm) | 16dBm |
Sensitivity dBm | -120dBm |
RF Transceiver Applications | AMR Building / Home Automation Consumer Industrial Control Transportation |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
High performance low power Sub-1 GHz wireless transceiver | Texas Instruments |
Where can I find additional details, specifications and documents for a CC1121RHBT?
Additional datasheets, footprints and schematics for CC1121RHBT are listed on our Part Details page. You can also find images and similar parts to CC1121RHBT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1121RHBT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1121RHBT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1121RHBT fall under?
The CC1121RHBT is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC1121RHBT when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1121RHBT you can contact the distributor directly for product support, shipping queries etc.
Is the CC1121RHBT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC1121RHBT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CC1121RHBT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1121RHBT often in real-time on the comparison pages.
What if I can't find stock of CC1121RHBT?
You can fill out our help required form which you can use to request a quote for CC1121RHBT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.