Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Frequency Min | 300MHz |
---|---|
Frequency Max | 928MHz |
RF / IF Modulation | 2FSK ASK GFSK MSK OOK |
Data Rate | 500Kbps |
Receiving Current | 16.2mA |
RF IC Case Style | QLP |
No. of Pins | 36Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.6V |
Transmitting Current | 15.2mA |
Output Power (dBm) | 10dBm |
Sensitivity dBm | -110dBm |
RF Transceiver Applications | Low Power SoC Wireless Applications ISM/SRD Bands Wireless Alarm & Security Systems |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Frequency Band | 1GHz |
Frequency Range | 300MHz to 348MHz 391MHz to 464MHz 782MHz to 928MHz |
Modulation Type | 2FSK ASK GFSK MSK OOK |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2V to 3.6V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a CC1110F32RSP?
Additional datasheets, footprints and schematics for CC1110F32RSP are listed on our Part Details page. You can also find images and similar parts to CC1110F32RSP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1110F32RSP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1110F32RSP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1110F32RSP fall under?
The CC1110F32RSP is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC1110F32RSP when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1110F32RSP you can contact the distributor directly for product support, shipping queries etc.
Is the CC1110F32RSP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC1110F32RSP have stock available?
There is no stock from authorised distributors for CC1110F32RSP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1110F32RSP often in real-time on the comparison pages.
What if I can't find stock of CC1110F32RSP?
You can fill out our help required form which you can use to request a quote for CC1110F32RSP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.