Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.18
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.18
|
2,060
in stock
|
Buy Now |
Frequency Min | - |
---|---|
Frequency Max | - |
RF / IF Modulation | 2FSK 4FSK GFSK OOK |
Data Rate | 600Kbps |
Receiving Current | 14.7mA |
RF IC Case Style | QFN |
No. of Pins | 20Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Transmitting Current | 33.6mA |
Output Power (dBm) | 12dBm |
Sensitivity dBm | -116dBm |
RF Transceiver Applications | Ultra Low Power Wireless Applications ISM/SRD Bands Wireless Alarm & Security Systems |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Value line Sub-1 GHz wireless transceiver | Texas Instruments |
Where can I find additional details, specifications and documents for a CC110LRGPT?
Additional datasheets, footprints and schematics for CC110LRGPT are listed on our Part Details page. You can also find images and similar parts to CC110LRGPT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC110LRGPT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC110LRGPT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC110LRGPT fall under?
The CC110LRGPT is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC110LRGPT when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC110LRGPT you can contact the distributor directly for product support, shipping queries etc.
Is the CC110LRGPT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC110LRGPT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for CC110LRGPT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC110LRGPT often in real-time on the comparison pages.
What if I can't find stock of CC110LRGPT?
You can fill out our help required form which you can use to request a quote for CC110LRGPT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.