Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.15
Frequency Min | - |
---|---|
Frequency Max | - |
RF / IF Modulation | 2FSK 4FSK ASK GFSK MSK OOK |
Data Rate | 600Kbps |
Receiving Current | 14.7mA |
RF IC Case Style | QFN |
No. of Pins | 20Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.6V |
Transmitting Current | 33.6mA |
Output Power (dBm) | 12dBm |
Sensitivity dBm | -116dBm |
RF Transceiver Applications | Ultra Low Power Wireless Applications ISM/SRD Bands Wireless Alarm & Security Systems |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Low-power Sub-1 GHz wireless transceiver | Texas Instruments |
CC1101RGPR, RF Transciever | RS |
Rf Transceiver, Qfn-20 | Newark Electronics |
RF TRANSCEIVER, QFN-20 | element14 |
Sub-GHz RF Transceiver | Micros |
Where can I find additional details, specifications and documents for a CC1101RGPR?
Additional datasheets, footprints and schematics for CC1101RGPR are listed on our Part Details page. You can also find images and similar parts to CC1101RGPR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1101RGPR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1101RGPR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1101RGPR fall under?
The CC1101RGPR is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC1101RGPR when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1101RGPR you can contact the distributor directly for product support, shipping queries etc.
Is the CC1101RGPR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC1101RGPR have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC1101RGPR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1101RGPR often in real-time on the comparison pages.
What if I can't find stock of CC1101RGPR?
You can fill out our help required form which you can use to request a quote for CC1101RGPR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.