Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | CC1101 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | RF Transceiver |
Kit Contents | 2 SmartRF04 Evaluation Board 2 CC1101 Evaluation Module 2 Antenna 4 Connectors 2 USB Cables Documents |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Evaluate SmartRF 04 Products Perform RF Measurements Develop a Prototype |
Where can I find additional details, specifications and documents for a CC1101DK433?
Additional datasheets, footprints and schematics for CC1101DK433 are listed on our Part Details page. You can also find images and similar parts to CC1101DK433 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1101DK433 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1101DK433 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1101DK433 fall under?
The CC1101DK433 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to CC1101DK433 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1101DK433 you can contact the distributor directly for product support, shipping queries etc.
Is the CC1101DK433 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC1101DK433 have stock available?
There is no stock from authorised distributors for CC1101DK433.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1101DK433 often in real-time on the comparison pages.
What if I can't find stock of CC1101DK433?
You can fill out our help required form which you can use to request a quote for CC1101DK433 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.