CBT25J4R7 Resistors by TE Connectivity

RES 4R7 5% 250MW AXIAL CARBON

Status: Unknown
Series: CBT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
No stock
Buy Now
Logo for element14
element14
from US$0.11
-
Buy Now

Specifications

Resistance 4.7ohm
Product Range CBT Series
Power Rating 250mW
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Material Carbon Composition
Temperature Coefficient -700ppm/°C to +400ppm/°C
Automotive Qualification Standard -
Body Diameter 2.4mm
Body Length 6.3mm
External Length / Height 60.3mm
Full Power Rating Temperature 70°C
Insulation Resistance 1000Mohm
Lead Diameter 0.6mm
Lead Length 27mm
No. of Pins 2Pins
Operating Temperature Max 125°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C
Overload Voltage 400V
Resistor Mounting Through Hole
Temperature Coeff. + 400ppm/°C
Temperature Coeff. - 700ppm/°C
Tolerance + 5%
Tolerance - 5%
Voltage Rating V DC 250V

Alternative Descriptions

RES, 4R7, 5%, 250MW, AXIAL, CARBON | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CBT25J4R7?

Additional datasheets, footprints and schematics for CBT25J4R7 are listed on our Part Details page. You can also find images and similar parts to CBT25J4R7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CBT25J4R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBT25J4R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CBT25J4R7 fall under?

The CBT25J4R7 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to CBT25J4R7 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CBT25J4R7 you can contact the distributor directly for product support, shipping queries etc.

Is the CBT25J4R7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CBT25J4R7 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for CBT25J4R7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CBT25J4R7 often in real-time on the comparison pages.

What if I can't find stock of CBT25J4R7?

You can fill out our help required form which you can use to request a quote for CBT25J4R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay