CBR08C101JAGAC Connectors by KEMET

CAPACITOR HIQ RF 100PF 250V SMD 0805

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for RS
RS
from US$0.72
70
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.82
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.54
-
Buy Now
Logo for RS Americas
RS Americas
from US$1.10
-
Buy Now
Logo for element14
element14
from US$0.48
-
Buy Now
Logo for Farnell
Farnell
from US$0.46
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Capacitor ceramic CBR 100pF 250V 0805 | RS
Capacitor Hiq Rf 100Pf 250V Smd 0805 Rohs Compliant: Yes |Kemet CBR08C101JAGAC | Newark Electronics
Multilayer Ceramic Capacitor, 100 pF, 250 V, ± 5%, C0G (NP0), 0805 [2012 Metric] | Avnet America
0805 CBR 100pF Ceramic Multilayer Capacitor,250V dc,+125C, C0G Dielectric,+/-5% | KEMET CBR08C101JAGAC | RS Americas
CAP, 100PF, 250V, 5%, 0805 | element14
Multilayer Ceramic Capacitor, 100 pF, 250 V, � 5%, C0G (NP0), 0805 [2012 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CBR08C101JAGAC?

Additional datasheets, footprints and schematics for CBR08C101JAGAC are listed on our Part Details page. You can also find images and similar parts to CBR08C101JAGAC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CBR08C101JAGAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR08C101JAGAC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CBR08C101JAGAC fall under?

The CBR08C101JAGAC is listed under Cable Leads & Connectors > Connectors > Miscellaneous Connectors.

Can I view similar or alternative parts?

You can view similar parts to CBR08C101JAGAC when available in the Miscellaneous Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CBR08C101JAGAC you can contact the distributor directly for product support, shipping queries etc.

Is the CBR08C101JAGAC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CBR08C101JAGAC have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CBR08C101JAGAC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CBR08C101JAGAC often in real-time on the comparison pages.

What if I can't find stock of CBR08C101JAGAC?

You can fill out our help required form which you can use to request a quote for CBR08C101JAGAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay