CBR06C539BAGAC Capacitors by KEMET

CAP 5.3PF 250V 0603

Status: Unknown
Series: HiQ-CBR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.20

Distributor Stock
Logo for Farnell
Farnell
from US$0.20
28
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.28
28
in stock
Buy Now
Logo for element14
element14
from US$0.20
28
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.28
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 5.3pF
Voltage Rating 250V
Product Range HiQ-CBR Series
Capacitance Tolerance ± 0.1pF
Operating Temperature Max 125°C
Capacitor Case Style 0603 [1608 Metric]
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 5.3Pf, 250V, 0603 | Newark Electronics
CAP, 5.3PF, 250V, 0603 | element14
Multilayer Ceramic Capacitor, 5.3 pF, 250 V, ± 0.1pF, C0G (NP0), 0603 [1608 Metric] | Avnet America
Multilayer Ceramic Capacitor, 5.3 pF, 250 V, � 0.1pF, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CBR06C539BAGAC?

Additional datasheets, footprints and schematics for CBR06C539BAGAC are listed on our Part Details page. You can also find images and similar parts to CBR06C539BAGAC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CBR06C539BAGAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR06C539BAGAC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CBR06C539BAGAC fall under?

The CBR06C539BAGAC is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CBR06C539BAGAC when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CBR06C539BAGAC you can contact the distributor directly for product support, shipping queries etc.

Is the CBR06C539BAGAC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CBR06C539BAGAC have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for CBR06C539BAGAC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CBR06C539BAGAC often in real-time on the comparison pages.

What if I can't find stock of CBR06C539BAGAC?

You can fill out our help required form which you can use to request a quote for CBR06C539BAGAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay