CBR06C390JAGAC Capacitors by KEMET

CAP 39PF 250V 5% 0603

Status: Unknown
Series: HiQ-CBR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for RS
RS
from US$0.14
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.14
1,530
in stock
Buy Now
Logo for element14
element14
from US$0.11
1,530
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.08
1,530
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.15
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.25
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 39pF
Voltage Rating 250V
Product Range HiQ-CBR Series
Capacitance Tolerance ± 5%
Operating Temperature Max 125°C
Capacitor Case Style 0603 [1608 Metric]
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 5%
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

Cap, 39Pf, 250V, 5%, 0603 | Newark Electronics
CAP, 39PF, 250V, 5%, 0603 | element14
Capacitor ceramic CBR 39pF 250V 0603 | RS
Multilayer Ceramic Capacitor, 39 pF, 250 V, ± 5%, C0G (NP0), 0603 [1608 Metric] | Avnet America
0603 C, CBR 39pF Ceramic Multilayer Capacitor,250V dc,+125C, C0G Dielectric,+/-5% | KEMET CBR06C390JAGAC | RS Americas
Multilayer Ceramic Capacitor, 39 pF, 250 V, � 5%, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CBR06C390JAGAC?

Additional datasheets, footprints and schematics for CBR06C390JAGAC are listed on our Part Details page. You can also find images and similar parts to CBR06C390JAGAC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CBR06C390JAGAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR06C390JAGAC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CBR06C390JAGAC fall under?

The CBR06C390JAGAC is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CBR06C390JAGAC when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CBR06C390JAGAC you can contact the distributor directly for product support, shipping queries etc.

Is the CBR06C390JAGAC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CBR06C390JAGAC have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for CBR06C390JAGAC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CBR06C390JAGAC often in real-time on the comparison pages.

What if I can't find stock of CBR06C390JAGAC?

You can fill out our help required form which you can use to request a quote for CBR06C390JAGAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay