CBR06C120F5GAC Capacitors by KEMET

CAP 12PF 50V 1% 0603

Status: Unknown
Series: HiQ-CBR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.11
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.08
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.19
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for element14
element14
from US$0.14
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 12pF
Voltage Rating 50V
Product Range HiQ-CBR Series
Capacitance Tolerance ± 1%
Operating Temperature Max 125°C
Capacitor Case Style 0603 [1608 Metric]
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

KC 12pF 0603 1% 50V NP0 HiQ | Rutronik
Cap, 12Pf, 50V, 1%, 0603 | Newark Electronics
Multilayer Ceramic Capacitor, 12 pF, 50 V, ± 1%, C0G (NP0), 0603 [1608 Metric] | Avnet America
CAP, 12PF, 50V, 1%, 0603 | element14
CAP, 12PF, 50V, 0603 | Farnell
Multilayer Ceramic Capacitor, 12 pF, 50 V, � 1%, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CBR06C120F5GAC?

Additional datasheets, footprints and schematics for CBR06C120F5GAC are listed on our Part Details page. You can also find images and similar parts to CBR06C120F5GAC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CBR06C120F5GAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR06C120F5GAC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CBR06C120F5GAC fall under?

The CBR06C120F5GAC is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CBR06C120F5GAC when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CBR06C120F5GAC you can contact the distributor directly for product support, shipping queries etc.

Is the CBR06C120F5GAC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CBR06C120F5GAC have stock available?

Authorised distributors including Rutronik, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CBR06C120F5GAC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CBR06C120F5GAC often in real-time on the comparison pages.

What if I can't find stock of CBR06C120F5GAC?

You can fill out our help required form which you can use to request a quote for CBR06C120F5GAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay