CBR02C829B3GAC Capacitors by KEMET

CAP 8.2PF 25V 0201

Status: Unknown
Series: HiQ-CBR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

KEMET’s CBR series surface mount multilayer ceramic capacitors (MLCCs) in C0G dielectric feature a robust and exceptionally stable base metal electrode dielectric system that provides excellent low loss performance (High Q). These devices offer extremely low ESR and high self-resonance characteristics, and are well suited for resonant circuit applications or those where Q and stability of capacitance characteristics are required. CRF series capacitors exhibits no change in capacitance with respect to time and voltage and boasts a negligible change in capacitance with reference to ambient temperature. Capacitance change is limited to ±30ppm/ºC from -55°C to +125°C. CBR series devices are are suitable for many circuit applications including RF power amplifiers, mixers, oscillators, low noise amplifiers, filter networks, antenna tuning, timing circuits, delay lines and MRI imaging coils.

Where to Buy

Prices starting from US$0.0392

Distributor Stock
Logo for Farnell
Farnell
from US$0.0392
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0405
-
Buy Now
Logo for element14
element14
from US$0.0418
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 8.2pF
Voltage Rating 25V
Product Range HiQ-CBR Series
Capacitance Tolerance ± 0.1pF
Operating Temperature Max 125°C
Capacitor Case Style 0201 [0603 Metric]
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 8.2Pf, 25V, 0201 | Newark Electronics
Multilayer Ceramic Capacitor, 8.2 pF, 25 V, ± 0.1pF, C0G (NP0), 0201 [0603 Metric] | Avnet America
CAP, 8.2PF, 25V, 0201 | element14
Multilayer Ceramic Capacitor, 8.2 pF, 25 V, � 0.1pF, C0G (NP0), 0201 [0603 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CBR02C829B3GAC?

Additional datasheets, footprints and schematics for CBR02C829B3GAC are listed on our Part Details page. You can also find images and similar parts to CBR02C829B3GAC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CBR02C829B3GAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBR02C829B3GAC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CBR02C829B3GAC fall under?

The CBR02C829B3GAC is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to CBR02C829B3GAC when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CBR02C829B3GAC you can contact the distributor directly for product support, shipping queries etc.

Is the CBR02C829B3GAC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CBR02C829B3GAC have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for CBR02C829B3GAC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CBR02C829B3GAC often in real-time on the comparison pages.

What if I can't find stock of CBR02C829B3GAC?

You can fill out our help required form which you can use to request a quote for CBR02C829B3GAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay