Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | - |
Terminal Type | Male Bullet |
Insulator Colour | Blue |
Insulator Material | Nylon 6.6 (Polyamide 6.6) |
Terminal, Male Bullet 0.156In Crimp Blue | Newark Electronics |
TERMINAL, MALE BULLET 0.156IN CRIMP BLUE | element14 |
Where can I find additional details, specifications and documents for a CBP-DY-1415?
Additional datasheets, footprints and schematics for CBP-DY-1415 are listed on our Part Details page. You can also find images and similar parts to CBP-DY-1415 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CBP-DY-1415 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CBP-DY-1415 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CBP-DY-1415 fall under?
The CBP-DY-1415 is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to CBP-DY-1415 when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CBP-DY-1415 you can contact the distributor directly for product support, shipping queries etc.
Is the CBP-DY-1415 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CBP-DY-1415 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CBP-DY-1415.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CBP-DY-1415 often in real-time on the comparison pages.
What if I can't find stock of CBP-DY-1415?
You can fill out our help required form which you can use to request a quote for CBP-DY-1415 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.