Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Cores | 1 |
---|---|
Cross-Section Range | 630mm² |
Conductor Diameter | 29 – 32.5mm |
Sheath Outside Diameter | 47 – 54mm |
Insulation Diameter | 37.5 – 40mm |
Voltage Class | ≤ 12kV |
Design Specification | HD CENELEC 629.1 |
Application Type | Inline |
Installation Instruction | Dutch |
Product Availability | EMEA |
Mechanical Connectors Included | Yes |
Insulation | Plastic |
Technology | Heat Shrink |
Cable Shield Style | Wire |
Where can I find additional details, specifications and documents for a CB9319-003?
Additional datasheets, footprints and schematics for CB9319-003 are listed on our Part Details page. You can also find images and similar parts to CB9319-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB9319-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB9319-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB9319-003 fall under?
The CB9319-003 is listed under Power Systems > Power Cable Accessories > Joints & Splices.
Can I view similar or alternative parts?
You can view similar parts to CB9319-003 when available in the Joints & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB9319-003 you can contact the distributor directly for product support, shipping queries etc.
Is the CB9319-003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB9319-003 have stock available?
There is no stock from authorised distributors for CB9319-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB9319-003 often in real-time on the comparison pages.
What if I can't find stock of CB9319-003?
You can fill out our help required form which you can use to request a quote for CB9319-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.