Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1899355-2 |
Fluid Type | Water |
---|---|
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Shrink Ratio | 3:1 |
Color | Black |
Expanded Inside Diameter (Min) | 3in, 76.2mm |
Recovered Wall Thickness (Tolerance) | .16in, 3.94mm |
Recovered Inside Diameter (Max) | 1.25in, 31.75mm |
Cut Length | 420in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | BSTS |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Flammability | Non-Flame-Retardant |
Fluid Resistance | Immersion Protection, Splash Protection |
Shrink Temperature (Min) | 90°C |
Operating Temperature Range | -55 – 110°C |
Recovery Temperature | 121°C |
Heat Shrink Tubing And Sleeves Bsts-30X25 |Amp Te Connectivity CB5067-000 | Newark Electronics |
Heat Shrink Tubing, BSTS-30X25 BSTS Series | TE Connectivity CB5067-000 | RS Americas |
Heat Shrink Tubing & Sleeves BSTS-30X25 | Sager |
Where can I find additional details, specifications and documents for a CB5067-000?
Additional datasheets, footprints and schematics for CB5067-000 are listed on our Part Details page. You can also find images and similar parts to CB5067-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB5067-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB5067-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB5067-000 fall under?
The CB5067-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB5067-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB5067-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB5067-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB5067-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Sager and Farnell have stock available or on a lead time for CB5067-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB5067-000 often in real-time on the comparison pages.
What if I can't find stock of CB5067-000?
You can fill out our help required form which you can use to request a quote for CB5067-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.