Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
6-1899832-3,
BSTS-13X25FR/NM |
Prices starting from US$72.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$116.05
|
No stock
|
Buy Now | |
Rapid Electronics
from US$90.60
|
238
in stock
|
Buy Now | |
Chip One Stop
from US$76.00
|
238
in stock
|
Buy Now | |
Heilind Electronics
from US$95.26
|
18
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$95.26
|
6
in stock
|
Buy Now | |
Future Electronics
from US$84.05
|
-
|
Buy Now | |
Avnet America
from US$74.19
|
-
|
Buy Now | |
RS Americas
from US$92.38
|
-
|
Buy Now | |
Sager
from US$72.21
|
-
|
Buy Now |
Shrink Ratio | 3:1 |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Fluid Type | Water |
Material | Irradiated Modified Polyolefin |
Expanded Inside Diameter (Min) | 33.02mm, 1.3in, 1.31in, 33.3mm |
Cut Length | 300in |
Recovered Inside Diameter (Max) | 9.52mm, .375in |
Recovered Wall Thickness (Tolerance) | .12in, 3.05mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | BSTS-FR |
Wall Type | Single |
Resistant To | Fluids, Strain, Abrasion, Mechanical Damage |
Fluid Resistance | Immersion Protection, Splash Protection |
Flammability | Flame-Retardant |
Recovery Temperature | 121°C |
Operating Temperature Range | -55 – 110°C |
Shrink Temperature (Min) | 90°C |
Heat Shrink Tubing and Sleeves BSTS-13X25FR/NM | Rapid Electronics |
WIRE MARKERS - HEAT SHRINK | Farnell |
CB5035-000 6-1899832-3 BSTS-13X25FR/NM | Heilind Electronics |
BSTS Series Black Polyolefin Flame Retardant Semi Rigid Heat Shrink Tubing | Future Electronics |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Black | Avnet America |
BSTS-13X25FR/NM | TE Connectivity CB5035-000 | RS Americas |
Heat Shrink Tubing & Sleeves BSTS-13X25FR/NM | Sager |
Where can I find additional details, specifications and documents for a CB5035-000?
Additional datasheets, footprints and schematics for CB5035-000 are listed on our Part Details page. You can also find images and similar parts to CB5035-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB5035-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB5035-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB5035-000 fall under?
The CB5035-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB5035-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB5035-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB5035-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB5035-000 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for CB5035-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB5035-000 often in real-time on the comparison pages.
What if I can't find stock of CB5035-000?
You can fill out our help required form which you can use to request a quote for CB5035-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.