Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CB4935-000 |
TE Adapter Code | 40 |
---|---|
Adapter Plating Material | Zinc Nickel (ASTM B841) Chromate Chemical Conversion |
Color | Black |
Adapter Entry Size | 4 |
Material | Aluminum |
Cable Diameter Range | .125 – .2in, 3.2 – 5.1mm |
Cable Entry Diameter | .01 – .25in, .2 – 6.4mm |
Connector Detail Specification Number | D38999/24, D38999/47, D38999/42, D38999/26, D38999/46, D38999/20, D38999/40 |
Connector General Specification Number | MIL-DTL-38999 Series III/Class C,F,K,W, MIL-DTL-38999 Series IV/Class C,W, MIL-DTL-38999 Series IV/Class C,F,W, MIL-DTL-38999 Series IV/Class F,W |
Style | Tinel-Lock Adapter |
Termination Device Included | TR04AI |
Connector Shell Size | 11, B |
Adapter Angle | 00 |
Termination Device Type | Tinel-Lock Ring, Side-Entry Tinel-Lock Ring |
Pluggable I/O Accessory Type | Tinel-Lock Adapter |
Overbraid Termination | Tinel-Lock Ring |
Operating Temperature Range | -65 – 175°C, -85 – 347°F |
Salt Spray Resistance | 500Hr |
Circular MIL Spec Strain Reliefs&Adapters | Rapid Electronics |
TE Connectivity Circular MIL Spec Strain Reliefs & Adapters TXR40AZ00-1004AI | Distrelec |
Connector Accessories Tinel Lock Adapter and Ring ST Aluminum Alloy Black Zinc Nickel Entry Size 4 | Avnet America |
Circular MIL Spec Strain Reliefs & Adapters TXR40AZ00-1004AI | Sager |
Where can I find additional details, specifications and documents for a CB4935-000?
Additional datasheets, footprints and schematics for CB4935-000 are listed on our Part Details page. You can also find images and similar parts to CB4935-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB4935-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB4935-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB4935-000 fall under?
The CB4935-000 is listed under Connectors > Connector Backshells & Adapters > Ruggedized Backshells & Adapters.
Can I view similar or alternative parts?
You can view similar parts to CB4935-000 when available in the Ruggedized Backshells & Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB4935-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CB4935-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB4935-000 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Avnet America and Sager have stock available or on a lead time for CB4935-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB4935-000 often in real-time on the comparison pages.
What if I can't find stock of CB4935-000?
You can fill out our help required form which you can use to request a quote for CB4935-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.