Status: | Unknown |
---|---|
Series: | CB10 Series |
RoHS: | Unknown |
Track Resistance | 10Mohm |
---|---|
No. of Turns | 1Turns |
Potentiometer Mounting | Through Hole |
Product Range | CB10 Series |
Power Rating | 150mW |
Resistance Tolerance | ± 30% |
Temperature Coefficient | ± 500ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
Trimmer Potentiometer, 10Mohm 1Turn Through Hole | Newark Electronics |
TRIMMER, TOP ADJUST, 10M | element14 |
Where can I find additional details, specifications and documents for a CB10LV106N?
Additional datasheets, footprints and schematics for CB10LV106N are listed on our Part Details page. You can also find images and similar parts to CB10LV106N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB10LV106N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB10LV106N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB10LV106N fall under?
The CB10LV106N is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to CB10LV106N when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB10LV106N you can contact the distributor directly for product support, shipping queries etc.
Is the CB10LV106N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB10LV106N have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CB10LV106N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB10LV106N often in real-time on the comparison pages.
What if I can't find stock of CB10LV106N?
You can fill out our help required form which you can use to request a quote for CB10LV106N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.