Status: | Unknown |
---|---|
Series: | CB Series |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
1,056
in stock
|
Buy Now | |
TTI Europe
from US$0.45
|
5,700
in stock
|
Buy Now | |
Newark Electronics
from US$1.18
|
1,056
in stock
|
Buy Now | |
element14
from US$0.74
|
1,056
in stock
|
Buy Now | |
Future Electronics
from US$0.72
|
-
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
Richardson RFPD
from US$0.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 250V |
Capacitor Dielectric Type | PEN (Polyethylene Naphthalate) |
Capacitance Tolerance | ± 5% |
Product Range | CB Series |
Capacitor Case Style | 2220 [5650 Metric] |
Capacitor Terminals | SMD |
Lead Spacing | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Capacitor Mounting | SMD |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Voltage Rating V DC | 250V |
.1UF 250VDC 5% PEN SMD | TTI Europe |
Capacitor, Film, 0.1Uf, 250V, Smd | Newark Electronics |
CAP, 0.1µF, 250V, 5%, PEN, 2220, SMD | element14 |
Film Capacitor, 0.1 uF, 160 V, 250 V, ± 5%, Metallized PEN Stacked, 2220 [5650 Metric] | Avnet America |
FILM CAPACITOR | Richardson RFPD |
Film Capacitor, 0.1 uF, 160 V, 250 V, � 5%, Metallized PEN Stacked, 2220 [5650 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CB047G0104JBC?
Additional datasheets, footprints and schematics for CB047G0104JBC are listed on our Part Details page. You can also find images and similar parts to CB047G0104JBC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB047G0104JBC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB047G0104JBC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB047G0104JBC fall under?
The CB047G0104JBC is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to CB047G0104JBC when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB047G0104JBC you can contact the distributor directly for product support, shipping queries etc.
Is the CB047G0104JBC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB047G0104JBC have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for CB047G0104JBC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB047G0104JBC often in real-time on the comparison pages.
What if I can't find stock of CB047G0104JBC?
You can fill out our help required form which you can use to request a quote for CB047G0104JBC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.