Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
8-1899124-7,
CB03394012 |
Material Systems Code | 200 |
---|---|
Flexibility | Flexible |
Color | Black |
Fluid Type | Hydraulic Fluid, Water, Aviation Fuel, Lubricating Oil |
Shrink Ratio | 2:1 |
Material | Crosslinked Fluoroelastomer |
Recovered Inside Diameter (Max) | 9.5mm, .375in |
Expanded Inside Diameter (Min) | .75in, 19.05mm |
Size Range | 9.5 – 19.05mm, .375 – .75in |
Recovered Wall Thickness (Nominal) | 1.7mm, .067in |
Low Outgassing | No |
Product Source | UK |
Packaging Method | Piece |
Wall Type | Single |
Fluid Resistance | Splash Protection, Immersion Protection |
Resistant To | Fluids |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 175°C |
Operating Temperature Range | -40 – 200°C |
Recovery Temperature | 175°C |
Heat Shrink Tubing And Sleeves Rw-200-E-3/4-0-Sp |Raychem Te Connectivity CB03394012 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Cross-Linked Fluoro Elastomer Black Spool | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG 19.1MM BK PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a CB03394012?
Additional datasheets, footprints and schematics for CB03394012 are listed on our Part Details page. You can also find images and similar parts to CB03394012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CB03394012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CB03394012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CB03394012 fall under?
The CB03394012 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CB03394012 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CB03394012 you can contact the distributor directly for product support, shipping queries etc.
Is the CB03394012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CB03394012 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for CB03394012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CB03394012 often in real-time on the comparison pages.
What if I can't find stock of CB03394012?
You can fill out our help required form which you can use to request a quote for CB03394012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.